EN
  • EN
  • DE

OP227FY

Part No OP227FY
Manufacturer PMI
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206359-OP227FY
Categories Custom Parts
Manufacturer PMI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP227FY CAD Model

Description

The OP227FY is a precision operational amplifier manufactured by PMI (Precision Monolithics Inc.), which was later acquired by Analog Devices. It is known for its low noise, low offset voltage, and high open-loop gain, making it suitable for a wide range of precision analog applications.

Applications:

  • Precision instrumentation
  • Medical equipment
  • Data acquisition systems
  • Audio amplification (low-noise preamplifiers)
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Precision voltage references

Features:

  • Low noise
  • Low input offset voltage
  • High open-loop gain
  • High common-mode rejection ratio (CMRR)
  • High power supply rejection ratio (PSRR)
  • Wide supply voltage range
  • Short-circuit protection

Benefits:

  • High Accuracy: Low offset voltage and high gain ensure accurate signal amplification and processing.
  • Low Noise Performance: Minimizes noise contamination in sensitive applications, providing a cleaner signal.
  • Stable Performance: High CMRR and PSRR ensure stable operation with variations in common-mode voltage and power supply voltage.
  • Versatile: Suitable for a wide range of precision analog applications.
  • Reliable: Short-circuit protection prevents damage to the amplifier and surrounding circuitry.

Detailed Description:

The OP227FY is designed for applications requiring high precision and low noise. Its low input offset voltage minimizes errors in signal amplification, while its high open-loop gain ensures accurate signal reproduction. The low noise characteristic is critical for applications where even small amounts of noise can significantly impact the accuracy of measurements. The high CMRR and PSRR contribute to the amplifier's stability, ensuring that it performs consistently under varying operating conditions.

Technical Specifications (Typical):

  • Input Offset Voltage: Typically 25 µV
  • Input Bias Current: Typically 10 nA
  • Open-Loop Gain: Typically 100 dB
  • Common-Mode Rejection Ratio (CMRR): Typically 100 dB
  • Power Supply Rejection Ratio (PSRR): Typically 90 dB
  • Supply Voltage Range: ±3 V to ±18 V
  • Operating Temperature Range: -40°C to +85°C

The OP227FY is a reliable and versatile precision operational amplifier ideal for applications where accuracy, low noise, and stability are paramount. Its combination of high performance characteristics makes it a preferred choice for demanding analog signal processing tasks.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Richtek USA Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NANYA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess