EN
  • EN
  • DE

PM5307-FI

Part No PM5307-FI
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277808-PM5307-FI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM5307-FI CAD Model

Description

The PMC-Sierra PM5307-FI, also known as META 16, is a multi-channel transceiver designed for optical transport networks (OTN) and high-speed data communication applications. It's a complex integrated circuit that combines multiple functions to enable efficient and reliable data transmission over optical fiber.

This device is typically deployed in network infrastructure equipment to handle aggregation, multiplexing, and transport of data.

Applications:

  • OTN Transport: Used in optical transport network equipment, such as optical add-drop multiplexers (OADMs) and cross-connects, to multiplex and transport data over long distances.
  • 10 Gigabit Ethernet (10GbE): Implemented in 10GbE switches and routers for high-speed data communication in enterprise networks and data centers.
  • 40 Gigabit Ethernet (40GbE): Utilized in 40GbE switches and routers for increased bandwidth capacity in data centers and service provider networks.
  • 100 Gigabit Ethernet (100GbE): Deployed in 100GbE switches and routers for ultra-high-speed data communication in core network infrastructure.
  • Fibre Channel: Used in Fibre Channel switches and host bus adapters (HBAs) for storage area networks (SANs).

Features:

  • Multi-Channel Transceiver: Integrates multiple independent transceivers, allowing for high-density data transmission.
  • OTN Framer/Deframer: Supports OTN framing and deframing functions for efficient transport of data over optical networks.
  • Forward Error Correction (FEC): Implements FEC algorithms to improve the reliability of data transmission by correcting errors introduced by the optical channel.
  • Clock and Data Recovery (CDR): Provides CDR functionality to recover the clock and data signals from the received optical signal.
  • SerDes Interfaces: Includes high-speed SerDes (Serializer/Deserializer) interfaces for connecting to optical modules and other devices.
  • Management Interface: Offers a management interface for configuration, monitoring, and control of the device.

Benefits:

  • Increased Bandwidth Capacity: Multi-channel architecture enables high-density data transmission and increased bandwidth capacity.
  • Improved Signal Integrity: FEC and CDR functions enhance signal integrity and improve the reliability of data transmission.
  • Simplified System Design: Integrated functionality simplifies system design and reduces the number of discrete components.
  • Reduced Power Consumption: Optimized design minimizes power consumption, making it suitable for high-density network equipment.
  • Cost-Effective Solution: Integrated features and high performance provide a cost-effective solution for high-speed data communication.

Specific technical details for the PM5307-FI include the number of channels, data rates per channel, FEC type, SerDes interface type, power consumption, and package type. These details are important for ensuring compatibility with other components in the system and meeting the performance requirements of the application.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess