EN
  • EN
  • DE

PCI9060ESREV1

Part No PCI9060ESREV1
Manufacturer PLX
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1186888-PCI9060ESREV1
Categories Custom Parts
Manufacturer PLX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCI9060ESREV1 CAD Model

Description

The PCI9060ESREV1 is a 32-bit PCI Local Bus Target/Master Interface Controller from PLX Technology. It is designed to provide a seamless interface between a PCI bus and a local bus, enabling high-performance data transfers between the host system and peripheral devices.

Applications:

  • Data Acquisition Cards: Used in industrial and scientific applications to interface with sensors and data converters.
  • Communication Adapters: Employed in network interface cards (NICs) and serial communication cards.
  • Motor Control Systems: Found in industrial automation equipment for controlling motors and other actuators.
  • Image Processing Boards: Used in medical imaging and machine vision systems to acquire and process images.
  • Embedded Systems: Utilized in custom embedded platforms requiring high-speed PCI connectivity.

Features:

  • 32-bit PCI Interface: Compliant with PCI Local Bus Specification Revision 2.1.
  • Master/Target Operation: Supports both master and target modes of operation.
  • Burst Transfers: Enables high-speed data transfers across the PCI bus.
  • DMA Support: Allows for direct memory access (DMA) transfers between the PCI bus and the local bus.
  • Local Bus Interface: Supports various local bus interfaces, including ISA, EISA, and custom buses.

Benefits:

  • High-Performance Data Transfers: Enables fast and efficient data exchange between the host system and peripheral devices.
  • Easy Integration: Simplifies the design and development of PCI-based add-in cards.
  • Flexible Configuration: Allows for customization to meet specific application requirements.
  • Wide Compatibility: Supports a broad range of PCI-compliant systems.
  • Reduced Development Time: Provides a ready-made solution for interfacing with the PCI bus.

Additional Details:

The PCI9060ESREV1 is packaged in a PQFP (Plastic Quad Flat Pack) for surface mount assembly. It operates on a 3.3V or 5V power supply. The device includes an internal arbitration mechanism for resolving bus conflicts. It also provides interrupt support for signaling events to the host system. The revision number indicates the specific version of the chip, which may include bug fixes and performance improvements. Proper heat sinking may be required depending on the operating environment.

You May Also Be Interested in

NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
KOA Speer
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Pericom
Lowest to $0.8847

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess