EN
  • EN
  • DE

PCI9050REV1

Part No PCI9050REV1
Manufacturer PLX
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1206354-PCI9050REV1
Categories Custom Parts
Manufacturer PLX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCI9050REV1 CAD Model

Description

The PCI9050REV1 is a 32-bit PCI Local Bus Target/Initiator interface controller from PLX Technology. It acts as a bridge between a local bus and the PCI bus, enabling devices on the local bus to communicate with the PCI bus. This controller is commonly used in embedded systems, data acquisition systems, and industrial control applications where a PCI interface is required.

Applications:

  • Data Acquisition Systems
  • Industrial Control Systems
  • Embedded Systems with PCI connectivity
  • Peripheral expansion cards
  • Legacy ISA or EISA bus to PCI conversion

Features:

  • 32-bit PCI Target/Initiator
  • Supports PCI Rev 2.1
  • Local bus interface (can be configured for different bus widths)
  • DMA support
  • Interrupt controller
  • EEPROM interface for configuration data

Benefits:

  • Easy PCI Integration: Simplifies the process of connecting a local bus device to a PCI bus.
  • High Performance: Supports DMA for efficient data transfer between the local bus and the PCI bus.
  • Flexibility: Configurable local bus interface allows it to be adapted to different system architectures.
  • Reduced Development Time: Provides a complete PCI interface solution, reducing the need for custom hardware and software development.
  • Cost-Effective: Integrated features such as DMA and interrupt controller reduce the need for external components.

Detailed Information:

The PCI9050REV1 provides a seamless bridge between a local bus and the PCI bus. It supports both target and initiator functionality, allowing the local device to act as either a slave or a master on the PCI bus. The DMA controller enables high-speed data transfers without CPU intervention, improving system performance. The interrupt controller manages interrupts from the local device and forwards them to the PCI bus.

Technical Specifications:

  • PCI Interface: 32-bit, 33 MHz, PCI Rev 2.1 compliant
  • Local Bus Interface: Configurable bus width (8, 16, or 32 bits)
  • DMA Channels: Supports multiple DMA channels
  • Interrupt Controller: Programmable interrupt controller
  • EEPROM Interface: Supports serial EEPROM for configuration storage
  • Operating Voltage: 3.3V or 5V
  • Package: Typically available in a PQFP or PLCC package

The PCI9050REV1 is a versatile and widely used PCI interface controller that simplifies the integration of local bus devices into PCI-based systems. Its flexible architecture, DMA support, and integrated features make it an ideal choice for a variety of embedded and industrial applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
ICT
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
Pericom
Lowest to $1.6087
Intel
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
IBM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess