EN
  • EN
  • DE

OX16C954-PLBG

Part No OX16C954-PLBG
Manufacturer PLX
Catalog Custom Parts (N - R)
Description High Performance Uart, 68 Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136028-OX16C954-PLBG
Categories Custom Parts
Manufacturer PLX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OX16C954-PLBG CAD Model

Description

The PLX OX16C954-PLBG is a quad universal asynchronous receiver/transmitter (UART) with a parallel interface. It is designed to provide four independent serial communication channels from a single device. UARTs are essential components in embedded systems and computer systems for enabling serial data communication with peripherals and other devices. The '954 series UARTs are known for their enhanced features and reliability compared to older UART designs.

Applications

  • Serial communication in embedded systems
  • Industrial automation
  • Data acquisition systems
  • Point-of-sale (POS) systems
  • Networking equipment
  • Multi-port serial cards

Features

  • Four independent UART channels
  • Parallel host interface
  • Programmable baud rate generator
  • 16-byte transmit and receive FIFOs (First-In, First-Out buffers) per channel
  • Automatic hardware and software flow control
  • Modem control signals
  • Interrupt generation

Benefits

  • Increased serial communication capacity: The four UART channels allow for simultaneous communication with multiple devices.
  • Simplified system integration: The parallel host interface simplifies integration with microprocessors and microcontrollers.
  • Flexible baud rate selection: The programmable baud rate generator allows for communication at various speeds.
  • Reduced CPU overhead: The 16-byte FIFOs reduce CPU intervention by buffering data.
  • Reliable data transmission: Automatic flow control prevents data loss due to buffer overflow.
  • Modem support: Modem control signals enable communication with modems.
  • Efficient interrupt handling: Interrupt generation allows the CPU to be notified of important events.

Additional Details

The OX16C954-PLBG is typically interfaced to a host processor via a parallel data bus and control signals. Each UART channel can be independently configured for various serial communication parameters, such as baud rate, data bits, parity, and stop bits. The FIFOs help to reduce the number of interrupts generated by the UART, improving system performance. Hardware flow control uses RTS/CTS signals to prevent buffer overflow, while software flow control uses XON/XOFF characters. The modem control signals include DTR, DSR, RI, and CD. It operates typically from 3.3V or 5V supply.

Always refer to the official datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Mitsubishi
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
PLX
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $372.1666 $372.1666
2+ $333.6667 $667.3334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess