EN
  • EN
  • DE

PW318-30L

Part No PW318-30L
Manufacturer Pixelwork
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pixelwork
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834482-PW318-30L
Ultra Librarian 3D Model Ultra Librarian PW318-30L CAD Model

Description

The PW318-30L is a product from Pixelworks, a company specializing in visual processing solutions. Based on available information, it is likely an integrated circuit (IC) designed for display processing, potentially within their video co-processor or display controller product lines. Pixelworks' products are often used in projectors, smartphones, tablets, and other display-centric devices to enhance image quality, reduce power consumption, and provide advanced features.

Applications:

  • Projectors: Used in projector systems for image enhancement, keystone correction, and color management.
  • Smartphones: Integrated into smartphone displays to improve image clarity, color accuracy, and power efficiency.
  • Tablets: Employed in tablet devices for enhanced display performance and extended battery life.
  • High-Resolution Displays: Found in applications that need to scale and process high resolution video such as televisions and monitors.
  • AR/VR Headsets: Optimizes visual output for immersive virtual and augmented reality experiences.

Features:

  • Advanced Display Processing: Incorporates sophisticated algorithms for image enhancement and optimization.
  • Low Power Consumption: Designed for energy efficiency in portable devices.
  • High Resolution Support: Handles high-resolution video content with clarity and precision.
  • Color Management: Provides accurate color reproduction and calibration capabilities.
  • De-interlacing and Scaling: Converts interlaced video signals to progressive scan and scales images to different resolutions.

Benefits:

  • Improved Image Quality: Delivers sharper, clearer, and more vibrant images.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Enhanced Viewing Experience: Provides a more immersive and enjoyable visual experience.
  • Reduced Display Artifacts: Minimizes visual distortions and noise in images.
  • Greater Color Accuracy: Ensures faithful color reproduction for realistic visuals.

Additional Details:

Further details regarding the PW318-30L would require consulting Pixelworks' product documentation. Key specifications to consider include supported video formats, resolution capabilities, power consumption figures, and available interfaces (e.g., HDMI, DisplayPort, MIPI). The specific algorithms used for image processing (e.g., noise reduction, sharpness enhancement, contrast adjustment) would also be relevant.

Due to Pixelworks' focus on display technology, it is probable that the PW318-30L incorporates features such as motion compensation, frame rate conversion, and dynamic contrast enhancement to optimize the visual experience across various display types and content sources. These capabilities are essential for delivering high-quality video playback in demanding applications like gaming, video streaming, and professional video editing.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess