Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series MKP385
Package Tape & Box (TB)
Capacitance 1800 pF
Tolerance ±5%
Voltage Rating - AC 700V
Voltage Rating - DC 2000V (2kV)
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C ~ 110°C
Mounting Type Through Hole
Package / Case Radial
Dimension 0.492" L x 0.197" W (12.50mm x 5.00mm)
Height - Seated (Max) 0.512" (13.00mm)
Termination PC Pins
Lead Spacing 0.295" (7.50mm)
Applications DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.25.0070
Other Names 222238568182
Standard Package 1,000
Win Source Part Number 1041245-BFC238568182
Ultra Librarian 3D Model Ultra Librarian BFC238568182 CAD Model

Description

The BFC238568182 is a film capacitor from Vishay Beyschlag/Draloric/BC Components. Bold the product name (e.g., BAV99S,135 → BFC238568182) and manufacturer (e.g., Nexperia USA Inc. → Vishay Beyschlag/Draloric/BC Components).

  • Series: MKP385
  • Applications: DC link, DC filtering, high frequency, switching, and high pulse DV/DT
  • Capacitance: 1800 pF
  • Voltage Rating: 700V AC
  • Voltage Rating: 2000V DC
  • Tolerance: ±5%
  • Lead Spacing: 0.295" (7.50mm)
  • Mounting: Through hole
  • Packaging: Radial
  • Height: 0.512" (13.00mm) when seated
  • Temperature Range: -55°C to 110°C
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 0.1UF 5% 400VDC RADIAL / 0.1 µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Lowest to $1.3900
ECAD model for B32671L4104J000
Kemet
CAP FILM 10UF 10% 100VDC RADIAL / 10 µF Film Capacitor 63V 100V Polyester, Metallized Radial
Lowest to $6.3813
ECAD model for MMK27.5106K100F12L4TRAY
Kemet
CAP FILM 1UF 5% 50VDC SMD / 1 µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Nonstandard
Need more? Email Us
ECAD model for SMC12.7105J50B31TR24
Kemet
CAP FILM 3.3UF 10% 560VDC RADIAL
Need more? Email Us
ECAD model for R46KR433000M2K
Cornell Dubilier Knowles
CAP FILM 0.015UF 5% 400VDC RAD
Need more? Email Us
ECAD model for 715P15354JD3
Kemet
CAP FILM 14UF 5% 900VDC RADIAL
Need more? Email Us
ECAD model for C4AEOBW5140A3JJ
Panasonic
CAP FILM 10000PF 10% 400VDC RAD / 10000 pF Film Capacitor 400V Polyester, Metallized Radial
Need more? Email Us
ECAD model for ECQ-E4103KF3
Kemet
CAP FILM 0.068UF 20% 275VAC RAD / 0.068 µF Film Capacitor 275V Paper, Metallized Radial
Need more? Email Us
ECAD model for PME271M568MR30
Kemet
CAP FILM 420UF 1.1KVDC RADIAL
Need more? Email Us
ECAD model for C44UQGT6420A8SX

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention