Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.2W x 2 @ 3 Ohm; 95mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-HTSSOP
Dimension 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 071433-LM4835MTEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4835MTEX CAD Model

Description

The LM4835MTEX is an advanced, high-performance audio amplifier designed by Texas Instruments, a renowned global semiconductor company.

  • BTL Output: 1.3W into an 8Ω load
  • SE Output: 105mW per channel into a 16Ω load
  • Shutdown Mode: “micro-power shutdown” mode (less than 1 µA)
  • Thermal Protection: internal thermal shutdown protection mechanism
  • Package: 28-pin TSSOP package

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ECAD model for LM48556TL/NOPB
Texas Instruments
IC AMP CLASS AB STER 75MW 8SOIC
Need more? Email Us
ECAD model for TPA152D
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-216-LF-P
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Lowest to $3.6017
ECAD model for MAX9728AEUD+
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ECAD model for LM4674ATL/NOPB
Texas Instruments
IC AMP CLASS AB MONO 1W 8SOIC
Lowest to $4.6391
ECAD model for LM4865M/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ECAD model for LM4846TL/NOPB
Texas Instruments
15-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 15W STER 64TQFP
Lowest to $8.9163
ECAD model for TPA3107D2PAP
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $2.6424
ECAD model for TLV320DAC3203IYZKR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.4516 $56.3868
56+ $2.0115 $112.6440
87+ $1.9487 $169.5369
119+ $1.8857 $224.3983
154+ $1.8229 $280.7266
206+ $1.6343 $336.6658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,260 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention