The PAW3515DB-TJH1 is an optical mouse sensor manufactured by Pixart Imaging Inc. It is designed for use in wired and wireless mice, providing accurate and reliable tracking. This sensor offers high resolution and a smooth tracking experience for users.
Applications
- Wired mice
- Wireless mice
- Gaming mice
- Office mice
- Trackballs
Features
- High resolution
- Smooth tracking
- Low power consumption
- Precise cursor control
- Compact package
Benefits
- Enables accurate and responsive mouse movements.
- Provides a comfortable and fluid user experience.
- Extends battery life in wireless mice.
- Allows for precise targeting and control.
- Reduces board space requirements.
Additional Details
The PAW3515DB-TJH1 typically operates from a 3.3V power supply. It features a resolution of up to 1600 DPI (dots per inch), providing precise cursor control. The sensor uses an infrared LED to illuminate the surface and captures images to track movement. The data is then processed by an internal microcontroller to determine the mouse's position. The sensor is designed for low power consumption to extend battery life in wireless applications. It is available in a small package suitable for compact mouse designs. The sensor is also designed to be resistant to dust and other contaminants, ensuring reliable performance in various environments.