EN
  • EN
  • DE

FBR51ND12-WL

Part No FBR51ND12-WL
Manufacturer FCL Components
Catalog Automotive Relays
Description Automotive Relays AUTO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer FCL Components
Category Automotive Relays
RoHS N
Coil Voltage 12 VDC
Relay Contact Form 1 Form A (SPST-NO)
Coil Resistance 240 Ohms
Mounting Style PCB Mount
Contact Material Silver Tin Indium (AgSnIn)
Series FBR51
Packaging Tube
Coil Type Latching
Contact Termination Solder Pin
Ultra Librarian 3D Model Ultra Librarian FBR51ND12-WL CAD Model

Description

Features
• Compact and light weight structure
• High current contact capacity
(carrying current: 35 A/10 minutes, 30 A/1 hour)
• High resistance to vibration and shock
• Improved heat resistance and extended operation range

You May Also Be Interested in

TE Connectivity
RELAY AUTOMOTIVE SPDT 60A 12V
Lowest to $67.4798
TE Connectivity
RELAY AUTO SPST-NO 260A 24V
Need more? Email Us
TE Connectivity
V23234A0004X055-EV-100 /
Lowest to $11.9138
Panasonic
RELAY AUTOMOTIVE SPDTX2 20A 12V /
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO-DM 130A 24V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 40A 12V /
Need more? Email Us
Picker Components
30A SPDT SEALED MINI AUTO PCB /
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 30A 24V /
Lowest to $8.4454
Panasonic
RELAY AUTO SPST-NO 60A 12V /
Lowest to $164.4085

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3283 $51.2226
53+ $1.9104 $101.2512
82+ $1.8507 $151.7574
112+ $1.7910 $200.5920
145+ $1.7313 $251.0385
194+ $1.5522 $301.1268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess