EN
  • EN
  • DE

PC785-1A-12S-R-X

Part No PC785-1A-12S-R-X
Manufacturer Picker Components
Catalog Automotive Relays
Description RELAY AUTOMOTIVE SPST 35A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Type Non Latching
Coil Current 127.7 mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 35 A
Switching Voltage 75VDC - Max
Must Operate Voltage 7.2 VDC
Must Release Voltage 1.2 VDC
Operate Time 5 ms
Release Time 2 ms
Features Resistor, Sealed - Fully
Mounting Type Socketable
Termination Style Plug In
Temperature Range - Operating -40°C ~ 125°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1572348-PC785-1A-12S-R-X
Ultra Librarian 3D Model Ultra Librarian PC785-1A-12S-R-X CAD Model

Description

N

You May Also Be Interested in

Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 24V
Need more? Email Us
HongFa
[email protected] 12V 70A 1 Set Normally Open: 1A (SPST NO) Through Hole,26.2x26.2mm Automotive Relays RoHS
Lowest to $1.9792
Panasonic
RELAY AUTOMOTIVE SPDT 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 35A 12V
Need more? Email Us
Picker Components
RELAY AUTOMOTIVE SPDT 35A 12V
Need more? Email Us
Picker Components
RELAY AUTOMOTIVE SPDT 40A 12V
Need more? Email Us
Zhejiang HKE Relay Co.,Ltd.
15A@14VDC 12V 30V@DC 35A One set changeover: 1C (SPDT - changeover) Through Hole,15.6x12.2mm Automotive Relays RoHS
Lowest to $0.5530
TE Connectivity
RELAY AUTOMOTIVE SPDT 40A 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess