EN
  • EN
  • DE

VS-PN-CABLE-932-A/100

Part No VS-PN-CABLE-932-A/100
Manufacturer Phoenix Contact
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041653-VS-PN-CABLE-932-A/100
Categories OEM Parts(T-Z)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VS-PN-CABLE-932-A/100 CAD Model

Description

The VS-PN-CABLE-932-A/100 is a PROFIBUS network cable manufactured by Phoenix Contact. It is designed for reliable data transmission in industrial automation applications using the PROFIBUS communication protocol.

Applications:

  • Industrial automation systems
  • Programmable Logic Controllers (PLCs) networks
  • Distributed control systems (DCS)
  • Robotics
  • Manufacturing equipment
  • Process control systems

Features:

  • PROFIBUS compliant: Meets the requirements of the PROFIBUS standard for reliable data transmission.
  • Shielded cable: Provides excellent protection against electromagnetic interference (EMI).
  • High data transmission rate: Supports high-speed data communication.
  • Durable construction: Designed for harsh industrial environments.
  • Pre-assembled connectors: Simplifies installation and reduces wiring errors.
  • 100-meter length: Suitable for various network configurations.

Benefits:

  • Reliable data transmission: Ensures accurate and consistent data communication in industrial environments.
  • Reduced downtime: Minimizes the risk of network failures caused by EMI.
  • Improved system performance: Enables high-speed data transfer for demanding applications.
  • Easy installation: Pre-assembled connectors simplify the wiring process.
  • Cost-effective solution: Provides a reliable and durable network connection at a competitive price.

Additional Details:

The VS-PN-CABLE-932-A/100 cable typically features a purple outer jacket, the standard color for PROFIBUS cables. It uses a twisted-pair cable configuration to minimize signal interference. The cable is terminated with standard 9-pin D-sub connectors (DB9) at both ends. The cable impedance is typically 150 ohms. It is designed to withstand a wide temperature range and is resistant to chemicals and abrasion. The shielding is generally a combination of foil and braid to maximize EMI protection. The data transmission rate supported can reach up to 12 Mbps, depending on the network configuration and cable length. Consult the Phoenix Contact datasheet for the cable for specific technical details and installation guidelines.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess