EN
  • EN
  • DE

LP2951ACMA

Part No LP2951ACMA
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description LDO Regulator Pos 1.24V to 29V 0.1A 8-Pin SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070515-LP2951ACMA
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP2951ACMA CAD Model

Description

The LP2951ACMA is a micropower low-dropout (LDO) voltage regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide a stable and regulated output voltage from a wide range of input voltages while consuming very little quiescent current. The adjustable output voltage and shutdown feature make it a versatile choice for various battery-powered and portable applications.

Applications

  • Battery-powered systems
  • Portable electronics
  • Microprocessor power supplies
  • Post-regulation for switching supplies
  • Logic power supplies
  • Energy-efficient systems

Features

  • Low dropout voltage: Operates with a very small difference between input and output voltage.
  • Low quiescent current: Consumes minimal current when regulating the output voltage.
  • Adjustable output voltage: Allows for setting the output voltage using external resistors.
  • Shutdown feature: Reduces current consumption to extremely low levels when disabled.
  • Error flag: Provides an indication when the output voltage falls out of regulation.
  • Reverse battery protection: Protects the regulator from damage if the battery is connected incorrectly.

Benefits

  • Extended battery life: Low quiescent current minimizes battery drain in portable applications.
  • Stable output voltage: Provides a consistent and regulated output voltage under varying load conditions.
  • Flexibility: Adjustable output voltage allows for tailoring the regulator to specific application requirements.
  • Reduced power consumption: Shutdown feature minimizes power consumption when the regulator is not needed.
  • Protection: Reverse battery protection prevents damage from accidental battery reversal.

Additional Details

The LP2951ACMA is available in a SOIC-8 package. It typically operates with an input voltage range of 3V to 30V, and the output voltage can be adjusted down to 1.24V using external resistors. The regulator's low dropout voltage and quiescent current make it an ideal choice for applications where efficiency and battery life are critical.

For precise electrical characteristics, thermal considerations, and application circuit examples, refer to the official Texas Instruments datasheet for the LP2951ACMA. Considerations such as the selection of external components (resistors, capacitors) play an important role in overall performance and stability. The datasheet also provides information on transient response and noise performance.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
Samsung
Need more? Email Us
Lumileds
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0772
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess