EN
  • EN
  • DE

TDPT 2,5/ 4-SP-5,08

Part No TDPT 2,5/ 4-SP-5,08
Manufacturer Phoenix Contact
Catalog OEM Parts (T - Z)
Description Conn PC Board 4 POS 5.08mm RA Through Hole 32A Cardboard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1055916-TDPT 2,5/ 4-SP-5,08
Categories OEM Parts(T-Z)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDPT 2,5/ 4-SP-5,08 CAD Model

Description

The TDPT 2,5/ 4-SP-5,08 is a terminal block manufactured by Phoenix Contact. It is designed for efficient and reliable electrical connections in various industrial applications. This particular model is a through-hole PCB terminal block, meaning it is designed to be soldered directly onto a printed circuit board.

Applications

  • Industrial control systems
  • Power distribution units
  • Automation equipment
  • Testing and measurement devices
  • Telecommunications equipment

Features

  • Through-hole mounting: Provides a secure and stable connection to the PCB.
  • 5.08 mm pitch: Standard spacing allows for easy integration with other components.
  • Polyamide (PA) insulation: Offers excellent electrical insulation and mechanical strength.
  • Screw connection: Provides a reliable and easy-to-use method for connecting wires.
  • Compact design: Saves space on the PCB.
  • 4 positions: Accommodates multiple connections in a single block.

Benefits

  • Reliable connections: Ensures stable and consistent electrical performance.
  • Easy installation: Simplifies the assembly process.
  • Space-saving design: Allows for higher component density on the PCB.
  • Durable construction: Withstands harsh industrial environments.
  • Reduced wiring errors: Clear marking and easy access to terminals minimize the risk of errors.

Technical Specifications

  • Pitch: 5.08 mm
  • Number of positions: 4
  • Connection method: Screw connection
  • Insulation material: Polyamide (PA)
  • Rated voltage: Varies based on approval ratings; consult the datasheet for specific values.
  • Rated current: Varies based on approval ratings; consult the datasheet for specific values.
  • Wire size: Consult the datasheet for the specific wire gauge range.

This terminal block is a versatile solution for connecting wires to PCBs in a wide range of applications. Its robust design and reliable performance make it a popular choice for industrial and commercial use.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess