EN
  • EN
  • DE

ST-OV2- 24DC/ 60DC/1

Part No ST-OV2- 24DC/ 60DC/1
Manufacturer Phoenix Contact
Catalog OEM Parts ( S )
Description Solid State Relay, 1A, 28.8V;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097197-ST-OV2- 24DC/ 60DC/1
Categories OEM Parts( S )
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST-OV2- 24DC/ 60DC/1 CAD Model

Description

The ST-OV2-24DC/60DC/1 from Phoenix Contact is a pluggable surge protection device designed to safeguard sensitive electronic equipment from transient overvoltages. This device provides reliable protection against surges caused by lightning strikes, switching operations, and other electrical disturbances.

Applications:

  • Industrial Automation Systems: Protection of programmable logic controllers (PLCs), sensors, and other automation components.
  • Power Supplies: Safeguarding power supplies from voltage spikes and surges.
  • Telecommunications Equipment: Protecting communication lines and equipment from lightning-induced surges.
  • Building Automation: Used in building management systems to protect HVAC controls, lighting systems, and security systems.
  • Photovoltaic Systems: Protection of DC circuits in solar power installations.

Features:

  • Pluggable Design: Allows for easy replacement of the protection element without disconnecting the wiring.
  • Voltage Protection Level: Provides a specific voltage protection level for 24V DC and 60V DC systems.
  • DIN Rail Mountable: Designed for easy installation on standard DIN rails.
  • Remote Indication Contact: Provides a signal indicating the status of the surge protection device.
  • High Surge Capacity: Capable of handling high surge currents to protect connected equipment effectively.
  • Visual Status Indication: Features a visual indicator to show the operational status of the device.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronic equipment caused by transient overvoltages.
  • Reduced Downtime: Minimizes downtime by preventing equipment failure due to surges.
  • Easy Maintenance: Pluggable design allows for quick and easy replacement of the protection element.
  • Remote Monitoring: Remote indication contact enables monitoring of the device status from a central location.
  • Cost Savings: Reduces the cost of equipment repair and replacement due to surge damage.

Additional Details:

The Phoenix Contact ST-OV2-24DC/60DC/1 surge protection device is designed to protect 24V DC and 60V DC systems from transient overvoltages. It features a pluggable design for easy replacement of the protection element, reducing maintenance time and costs. The device is DIN rail mountable, making it easy to integrate into existing electrical panels. A remote indication contact provides a signal for remote monitoring of the device's status, ensuring that any failures are quickly identified. The high surge capacity ensures that the device can handle significant surge currents, protecting connected equipment from damage. Visual status indication provides a quick and easy way to check the operational status of the device. This surge protection device is an essential component for ensuring the reliability and longevity of electronic equipment in various applications.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess