EN
  • EN
  • DE

TD62386AP

Part No TD62386AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8CH LOW INPUT ACTIVE DARLINGTON SINK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265772-TD62386AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62386AP CAD Model

Description

The TD62386AP is a high-voltage, high-current sink driver array from Toshiba. This device features eight independent driver channels, each capable of sinking significant current and handling high voltage levels. It is designed for driving inductive loads such as relays, solenoids, and lamps. The TD62386AP is commonly used in industrial control systems, automotive applications, and various other systems requiring high-power switching.

Applications:

  • Relay Driving: Controlling relays in industrial and automotive applications.
  • Solenoid Driving: Actuating solenoids in machinery and control systems.
  • Lamp Driving: Driving lamps and LED displays in various applications.
  • Motor Control: Used in small motor control applications.
  • Industrial Control Systems: Providing interface between logic circuits and high-power loads.

Features:

  • Eight Independent Channels: Features eight separate driver channels in a single package.
  • High Voltage Capability: Capable of handling high voltage levels on the output.
  • High Current Sink: Provides significant current sinking capability per channel.
  • Built-in Protection Diodes: Integrated protection diodes for inductive load switching.
  • TTL/CMOS Compatible Inputs: Inputs are compatible with TTL and CMOS logic levels.
  • Low Saturation Voltage: Low saturation voltage for efficient operation.

Benefits:

  • Simplified System Design: Integrates eight drivers into one package, reducing component count.
  • Protection Against Inductive Kickback: Built-in diodes protect the device from voltage spikes.
  • Versatile Interface: TTL/CMOS compatible inputs simplify interfacing with logic circuits.
  • Efficient Power Switching: Low saturation voltage minimizes power dissipation.
  • Reliable Operation: Designed for robust and reliable performance in demanding applications.

Additional Details:

The TD62386AP typically operates with a supply voltage range of 4.5V to 5.5V for the logic inputs. The output voltage can range up to 50V, and each channel can sink up to 500mA of current. The device is available in a DIP-18 package for through-hole mounting. The integrated protection diodes clamp the voltage spikes generated by inductive loads, preventing damage to the driver. It is widely used in applications where multiple high-power loads need to be controlled from logic-level signals.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess