EN
  • EN
  • DE

EML (30X20)R YE

Part No EML (30X20)R YE
Manufacturer Phoenix Contact
Catalog OEM Parts (C - E)
Description Label, Polyester, Yellow, 20MM X 30MM;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Yellow
Material Polyester
RoHS Compliant
Win Source Part Number 983208-EML (30X20)R YE
Categories OEM Parts(C-E)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EML (30X20)R YE CAD Model

Description

The EML (30X20)R YE is a marking label manufactured by Phoenix Contact. It is specifically designed for marking terminal blocks, wires, cables, and other electrical components. The 'YE' likely denotes the color yellow. These labels are crucial for clear and efficient identification within electrical installations and control panels.

Applications

  • Marking terminal blocks in control cabinets.
  • Identifying wires and cables in electrical installations.
  • Labeling electrical components for easy maintenance.
  • Organizing and identifying patch panels.
  • General purpose identification of equipment and components.

Features

  • Dimensions: 30mm x 20mm
  • Material: Typically made of durable plastic or vinyl.
  • Color: Yellow (YE)
  • Printable: Designed to be printed with thermal transfer printers or plotters.
  • Mounting: Snap-on or adhesive options available, depending on the specific type.

Benefits

  • Clear Identification: Provides clear and unambiguous labeling of electrical components.
  • Improved Safety: Reduces the risk of errors during maintenance and troubleshooting.
  • Efficient Maintenance: Speeds up the process of identifying and replacing components.
  • Professional Appearance: Creates a neat and organized appearance in control panels and installations.
  • Durable: Withstands harsh environmental conditions, ensuring long-lasting identification.

Additional Details

The EML (30X20)R YE label is resistant to various environmental factors, including temperature variations, humidity, and UV radiation. The material composition ensures that the printed text remains legible over time. It is important to use a compatible printer and ribbon to achieve optimal print quality and durability. Phoenix Contact offers a range of printers and software solutions specifically designed for printing on their marking labels. The 'R' likely signifies that this label comes on a roll for use in automated printing systems.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Molex, LLC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess