EN
  • EN
  • DE
Part No EA 7
Manufacturer Phoenix Contact
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056707-EA 7
Categories OEM Parts(C-E)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EA 7 CAD Model

Description

The EA 7, manufactured by Phoenix Contact, is a DIN rail connector. These connectors are used to create a secure, reliable, and organized connection point within electrical panels and control systems. They are designed for efficient wiring and space optimization on DIN rails.

Applications:

  • Electrical panels
  • Control cabinets
  • Distribution boxes
  • Automation systems
  • Machine building

Features:

  • DIN Rail Mounting: Designed to snap easily onto standard DIN rails for convenient installation and space-saving.
  • Screw Connection: Provides a secure and reliable wire connection using screw terminals.
  • Polyamide Housing: Constructed from durable polyamide material, offering excellent insulation and resistance to environmental factors.
  • Compact Design: Space-saving design optimizes the use of DIN rail space.
  • Clear Marking: Clearly marked terminals facilitate easy wiring and prevent errors.

Benefits:

  • Efficient Wiring: Simplifies the wiring process and reduces installation time.
  • Secure Connection: Ensures a reliable and stable electrical connection, minimizing the risk of failures.
  • Space Optimization: Compact design maximizes the use of available DIN rail space.
  • Enhanced Safety: Provides a safe and insulated connection point, protecting against electrical hazards.
  • Easy Maintenance: Facilitates easy maintenance and troubleshooting of electrical circuits.

Additional Details:

The EA 7 is typically rated for a specific voltage and current, which should be verified based on the application requirements. The wire gauge range that the terminals can accommodate should also be considered. The housing material offers resistance to various chemicals and environmental conditions. Proper torque should be applied to the terminal screws to ensure a secure connection without damaging the wires or connector. Consult the manufacturer's datasheet for detailed specifications, including dimensions, materials, electrical ratings, and torque specifications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1782
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess