EN
  • EN
  • DE

A-INSP-M25-65N-P-BK

Part No A-INSP-M25-65N-P-BK
Manufacturer Phoenix Contact
Catalog OEM Parts (A - B)
Description Screw Plug, M25, Nylon;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022305-A-INSP-M25-65N-P-BK
Categories OEM Parts(A-B)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A-INSP-M25-65N-P-BK CAD Model

Description

The A-INSP-M25-65N-P-BK, manufactured by Phoenix Contact, is an inspection plug designed for use with M25 cable glands. This plug is crucial for maintaining the integrity and safety of electrical connections in various industrial applications. It provides a reliable method for sealing unused cable gland entries, preventing the ingress of dust, moisture, and other contaminants.

Applications:

  • Industrial Automation: Sealing cable glands in control panels, machinery, and robotic systems.
  • Power Distribution: Protecting electrical connections in power distribution boxes and cabinets.
  • Telecommunications: Ensuring the reliability of connections in telecommunication infrastructure.
  • Transportation: Used in railway and automotive applications to seal cable entries.
  • Renewable Energy: Protecting connections in solar panels and wind turbines.

Features:

  • M25 Thread: Specifically designed for M25 cable glands, ensuring a secure and compatible fit.
  • Polyamide Construction: Made from durable polyamide material, offering excellent resistance to chemicals, UV radiation, and mechanical stress.
  • Black Color: Provides a clean and professional appearance, blending seamlessly with most cable gland installations.
  • IP65/IP67 Protection: Offers a high degree of protection against dust and water ingress, ensuring reliable performance in harsh environments.
  • Easy Installation: Simple and quick to install, requiring no special tools.

Benefits:

  • Environmental Protection: Prevents the ingress of dust, moisture, and other contaminants, extending the lifespan of electrical components.
  • Safety: Reduces the risk of electrical faults and short circuits by maintaining a secure and sealed connection.
  • Reliability: Ensures consistent and reliable performance of electrical systems, minimizing downtime and maintenance costs.
  • Cost-Effectiveness: Provides a simple and affordable solution for sealing unused cable gland entries.
  • Compliance: Meets industry standards for environmental protection and safety.

Additional Details:

The A-INSP-M25-65N-P-BK inspection plug is an essential component for any application using M25 cable glands. Its robust construction and high protection rating make it suitable for a wide range of industrial environments. The polyamide material offers excellent resistance to chemicals and UV radiation, ensuring long-term durability. The plug is easy to install, requiring no special tools, and provides a secure and reliable seal. This inspection plug is a cost-effective solution for maintaining the integrity and safety of electrical connections.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess