EN
  • EN
  • DE

IBM EC46 - PCIe2 4-Port USB 3.0 Adapter

Part No IBM EC46 - PCIe2 4-Port USB 3.0 Adapter
Manufacturer IBM
Catalog Adapters
Description PCIe2 4-Port USB 3.0 Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413890-IBM EC46 - PCIe2 4-Port USB 3.0 Adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EC46 - PCIe2 4-Port USB 3.0 Adapter CAD Model

Description

The IBM EC46 is a cutting-edge PCIe2 4-Port USB 3.0 Adapter designed to provide high-speed USB connectivity solutions for IBM servers and workstations. By leveraging the PCI Express 2.0 interface, this adapter delivers faster data transfer rates compared to its predecessors, making it ideal for applications that require high bandwidth, such as data backup, video editing, and file transfers. The inclusion of four USB 3.0 ports allows for the simultaneous connection of multiple USB devices, thus expanding the system's peripheral capabilities. This adapter supports the SuperSpeed USB 3.0 standard, which offers speeds up to 5 Gbps—ten times faster than USB 2.0—significantly improving data transfer efficiency and device charging times. The IBM EC46 is easy to install and compatible with a wide range of operating systems, ensuring a seamless integration into existing server and workstation environments. It is also backward compatible with USB 2.0 and USB 1.1 devices, providing versatility and ensuring continued use of older peripherals. With its robust design and high-performance capabilities, the IBM EC46 PCIe2 4-Port USB 3.0 Adapter is an excellent choice for businesses looking to enhance their IT infrastructure with fast and reliable USB connectivity.

You May Also Be Interested in

QLogic
Qlogic QLE2560 8Gb Adapter
Need more? Email Us
NetApp
4-Port FCP Target 4Gb HBA PCIe Card
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
Supermicro
Add-on Module for SYS-4048B-TR4FT
Need more? Email Us
NetApp
PCIe 2-port 10GbE bare cage SFP+ adapter
Need more? Email Us
Connective Peripherals Pte Ltd
RS-485 USB TO SERIAL
Need more? Email Us
NetApp
HBA,FC,Disk,Op (2),R5
Need more? Email Us
NetApp
NIC,Quad-Port 10/100/1000BaseT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess