EN
  • EN
  • DE

M93C46-TMN6T

Part No M93C46-TMN6T
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309137-M93C46-TMN6T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M93C46-TMN6T CAD Model

Description

The M93C46-TMN6T is a state-of-the-art microwire serial access EEPROM produced by STMicroelectronics, a global semiconductor leader renowned for its cutting-edge technology and innovation. This device is specifically designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient data storage solution.

Key Features

  • Memory Size: 1 Kbit (128 x 8 or 64 x 16)
  • Interface: Serial Microwire
  • Operating Voltage: 4.5V to 5.5V
  • Write Cycle Time: 10 ms max
  • Organization: Configurable as either 128 x 8 bits or 64 x 16 bits
  • Automatic Write Cycle Timing: with Auto-Erase
  • Instruction Set: Read, Write, Write Enable, Write Disable, Erase, Erase All, Read Identification Page, Write Identification Page
  • Temperature Range: -40°C to +85°C
  • Packaging: SO-8N

Product Benefits

The M93C46-TMN6T is designed with a focus on reliability and convenience for the user. Its robust construction ensures long-term data retention and endurance, while the small form factor of the SO-8N package makes it suitable for space-constrained applications. The device's simple and versatile microwire interface facilitates easy integration into a broad range of products, from industrial controls to consumer electronics.

Applications

With its comprehensive feature set and robust performance, the M93C46-TMN6T is an excellent choice for a variety of applications, including:

  • Automotive systems
  • Portable devices
  • Medical devices
  • Industrial control systems
  • Smart cards
  • Telecommunications

Conclusion

The STMicroelectronics M93C46-TMN6T EEPROM offers a compact, reliable, and flexible solution for secure data storage across a multitude of applications. Its durability and ease of use make it a preferred choice for designers and engineers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess