Products specifications Report Issue?

Mounting Type DIN Rail
Coil Voltage 24VAC/DC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 6 A
Switching Voltage 250VAC, 250VDC - Max
Termination Style Spring Terminal
Operate Time 20 ms
Release Time 10 ms
Temperature Range - Operating -20°C ~ 55°C
Contact Material Silver Tin Oxide (AgSnO)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550790-2900526
Ultra Librarian 3D Model Ultra Librarian 2900526 CAD Model

You May Also Be Interested in

Phoenix Contact
RELAY SAFETY 5PST 6A 24V
Need more? Email Us
ECAD model for 2981677
Panasonic
RELAY SAFETY 8PST 6A 24V
Lowest to $69.7814
ECAD model for SF4D-DC24V
Weidmuller
SCS 24VDC P2SIL3ES
Need more? Email Us
ECAD model for 1319280000
TE Connectivity
RELAY SAFETY 6PST 8A 48V
Need more? Email Us
ECAD model for V23050A1048A542
TE Connectivity
General Purpose Relays | RELAY SAFETY DPDT 6A 24V
Lowest to $17.2672
ECAD model for V23047-A1024-A501
Panasonic
RELAY SAFETY 8PST 6A 12V
Lowest to $15.0919
ECAD model for SF4D-DC12V
Omron
RELAY SAFETY 6PST 6A 110V
Need more? Email Us
ECAD model for G7SA-5A1B DC110
Omron
RELAY SAFETY 4PST 6A 24V
Need more? Email Us
ECAD model for G7SA-2A2B-DC24
Omron
RELAY SAFETY 6PST 6A 24V
Lowest to $21.5714
ECAD model for G7SA-4A2B DC24

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention