Products specifications Report Issue?

Package Bulk
Product Status Active
Process Side Connection Rectangular Connector
Control Side Connection Rectangular Connector (2)
Specifications Communications, RS-232C
Length 0.492' (150.00mm)
For Use With/Related Products Omron CPM2C Series
Ultra Librarian 3D Model Ultra Librarian CPM2C-CN111 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONNECTOR CABLE TERM BLK GRAY
Need more? Email Us
ECAD model for G79-1000C
Omron
CABLE ASSEMBLY INTERFACE 6.56'
Need more? Email Us
ECAD model for XW2Z-200J-B5
Omron
CABLE ASSEMBLY INTERFACE 3.28'
Need more? Email Us
ECAD model for XW2Z-100J-A21
Omron
CONNECT CABLE PLC 32-INPUT
Need more? Email Us
ECAD model for XW2Z-RI75-50-D1
Weidmuller
CABLE ASSEMBLY INTERFACE 4.9' / Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)
Need more? Email Us
ECAD model for 7789236015
Omron
CABLE ASSEMBLY INTERFACE 3.28'
Need more? Email Us
ECAD model for XW2Z-100J-A15
Omron
CONNECT CABLE PLC 32-OUTPUT
Need more? Email Us
ECAD model for XW2Z-RO200C-175
Omron
CABLE ASSEMBLY INTERFACE 32.8'
Need more? Email Us
ECAD model for XW2Z-010F
Omron
CABLE ASSEMBLY INTERFACE 6.56'
Need more? Email Us
ECAD model for XW2Z-200J-B33

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention