EN
  • EN
  • DE

1319280000

Part No 1319280000
Manufacturer Weidmuller
Catalog Safety Relays
Description SCS 24VDC P2SIL3ES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Relays Safety Relays
Series SCS
Package Bulk
Product Status Active
Mounting Type DIN Rail
Coil Voltage 24VDC
Contact Form 6PST-4NO/2NC (4 Form A, 2 Form B)
Contact Rating (Current) 6 A
Win Source Part Number WS1205864-1319280000
Ultra Librarian 3D Model Ultra Librarian 1319280000 CAD Model

Description

Especially for areas of process automation in which the functionally safe shutdown of the fuel supply to combustion plants is necessary. The relay complies with SIL3 and meets the requirements of EN ISO 13849-1 (PLe).
• TUV certified “Approved Safety Function”
• Forcibly guided contacts according to EN 61810-3 Type B
• 2-channel design suitable for protection of human and machine
• Can be used for electrical equipment of combustion plants according to EN 50156

You May Also Be Interested in

Omron
RELAY SAFETY 3P 24V
Need more? Email Us
Omron
FGRM42, 24VDC, 4NO+2NC MODULE
Need more? Email Us
Omron
RELAY SAFETY 3PST 3A 115V
Need more? Email Us
Omron
G9S-2002 DC24
Need more? Email Us
Omron
G9SB-2002-C AC/DC24
Need more? Email Us
Omron
RELAY SAFETY 3P 120V-240V
Need more? Email Us
Omron
RELAY SAFETY 6PST 6A 24V
Need more? Email Us
TE Connectivity
RELAY SAFETY
Need more? Email Us
TE Connectivity
Force-Guided Rel, DC, Monostable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess