EN
  • EN
  • DE

2700136

Part No 2700136
Manufacturer Phoenix Contact
Catalog Stack Lights, Beacons, Indicators
Description ACOUSTIC ELEMENT BUZZER 12-30V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Acoustic Element
Number of Stacks 1
Function - Audible Continuous, Pulse
Voltage - Supply 24VAC/DC
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating -30°C ~ 50°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546536-2700136
Ultra Librarian 3D Model Ultra Librarian 2700136 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
COMPLETE UNIT ORG/RED 2STACK
Need more? Email Us
Schneider Electric
BULB BLUE LED STEADY
Need more? Email Us
WERMA USA Inc.
COMPLETE UNIT GREEN LED
Need more? Email Us
Edwards Signaling
Led 48MM Stacklight 24V AC/DC Bl
Need more? Email Us
Banner Engineering Corporation
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT FLASH 4STACK
Need more? Email Us
Schneider Electric
BULB WHT LED FLASHING
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT STEADY 5STACK
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT STEADY 5STACK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess