EN
  • EN
  • DE

2700114

Part No 2700114
Manufacturer Phoenix Contact
Catalog Stack Lights, Beacons, Indicators
Description OPTICAL ELEMENT RED LED FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Optical Element
Number of Stacks 1
Lamp Type LED
Light Color Red
Function - Lighting Flashing
Voltage - Supply 24VAC/DC
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating -20°C ~ 50°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569785-2700114
Ultra Librarian 3D Model Ultra Librarian 2700114 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
COMPLETE UNIT MULT STEADY 3STACK
Need more? Email Us
Phoenix Contact
REPLACEMENT END COVER
Need more? Email Us
Schneider Electric
BULB INCANDESCENT STEADY
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT STEADY 5STACK
Need more? Email Us
Schneider Electric
BULB RED LED FLASHING
Need more? Email Us
Schneider Electric
HARMONY XVB, FIXING BASE FOR MOD
Need more? Email Us
WERMA USA Inc.
COMPLETE UNIT RED LED DBL FL
Need more? Email Us
Schneider Electric
COMPLETE UNIT ORG/RED FL 2STACK
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT STEADY 4STACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess