EN
  • EN
  • DE

XVC4B3

Part No XVC4B3
Manufacturer Schneider Electric
Catalog Stack Lights, Beacons, Indicators
Description COMPLETE UNIT MULT STEADY 3STACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Complete Unit
Number of Stacks 3
Lamp Type LED
Light Color Green, Orange, Red
Function - Lighting Steady
Voltage - Supply 24VAC/DC
Termination Style Wire Leads
Ingress Protection IP23
Temperature Range - Operating -10°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1568594-XVC4B3
Ultra Librarian 3D Model Ultra Librarian XVC4B3 CAD Model

Description

N

You May Also Be Interested in

Banner Engineering Corporation
COMPLETE UNIT GR/R STEADY 2STACK
Need more? Email Us
Altech corporation
COMPLETE UNIT MULTI COLOR FLASH
Need more? Email Us
Altech corporation
TOWER LIGHT 50MM TALL BASEPLASTI
Need more? Email Us
Phoenix Contact
MOUNTING TUBE
Need more? Email Us
Phoenix Contact
CONNECTION BASE WITH END COVER
Need more? Email Us
Banner Engineering Corporation
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
Mallory Sonalert Products Inc.
COMPLETE UNIT RED LED STEADY
Need more? Email Us
WERMA USA Inc.
COMPLETE UNIT RED LED
Need more? Email Us
Altech corporation
COMPLETE UNIT MULTI COLOR FLASH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess