EN
  • EN
  • DE

2320241

Part No 2320241
Manufacturer Phoenix Contact
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS 24VDC 40A DIN RAIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Standby (No Regulation)
Form Din Rail
Voltage - Output 24V
Size / Dimension 4.921" L x 1.850" W (125.00mm x 47.00mm)
Height 5.118\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544838-2320241
Ultra Librarian 3D Model Ultra Librarian 2320241 CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS 700VA 450W 4OUT 6' CORD
Need more? Email Us
Tripp Lite
UPS SMART LCD RACKMOUNT AVR
Need more? Email Us
Tripp Lite
UPS LOW PROFILE AVR 230V 6 OUT
Need more? Email Us
Altech corporation
UPS 12VDC 10A DIN RAIL
Need more? Email Us
Tripp Lite
UPS 3KVA 2250W 9OUT RACK MOUNT
Need more? Email Us
Tripp Lite
UPS 800VA 475W 7OUT RJ45
Need more? Email Us
Altech corporation
UPS 24VDC 3A DIN RAIL
Need more? Email Us
Tripp Lite
UPS SMART RACKMOUNT AVR
Need more? Email Us
Tripp Lite
UPS ECO GREEN BATTERY BACK UP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess