EN
  • EN
  • DE

AVRX750U

Part No AVRX750U
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS LOW PROFILE AVR 230V 6 OUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Line Interactive (Input Regulation)
Applications Desktop, Home Theater
Form Desktop
Power - Rated 750VA / 450W
AC Outlets 6 (3 UPS, 3 Surge Only)
Backup Time - Max Load 2.4 minutes
Voltage - Output 230V
Input Connector IEC 320-C14
Output Connector IEC 320-C13 (6)
Cord Length 5.98" (0.15m)
Size / Dimension 7.000" L x 12.000" W (177.80mm x 304.80mm)
Height 4.000\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544850-AVRX750U
Ultra Librarian 3D Model Ultra Librarian AVRX750U CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS 1500VA 940W 8OUT RACK MOUNT
Need more? Email Us
Tripp Lite
UPS 350VA 180W 120V 6OUT W/RJ11
Need more? Email Us
Phoenix Contact
UPS 120/230VAC DIN RAIL
Need more? Email Us
Phoenix Contact
POWER SUPPLY
Need more? Email Us
Tripp Lite
UPS 750VA 450W 12OUT USB RJ/11
Need more? Email Us
Tripp Lite
BATT BACKUP 2.2KVA 120V RACK MNT
Need more? Email Us
Altech corporation
UPS 24VDC 10A DIN RAIL
Need more? Email Us
Tripp Lite
UPS 500VA 300W 6OUT W/SOFTWARE
Need more? Email Us
Tripp Lite
UPS 1.5KVA 1000W 8OUT RACK MOUNT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess