EN
  • EN
  • DE

ECO850LCD

Part No ECO850LCD
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS ECO GREEN BATTERY BACK UP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Standby (No Regulation)
Applications General Purpose, Industrial Control
Form Desktop
Power - Rated 850VA / 425W
AC Outlets 12 (6 UPS, 6 Surge Only)
Media Lines Protected RJ11
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R (12)
Cord Length 6' (1.83m)
Size / Dimension 7.000" L x 12.000" W (177.80mm x 304.80mm)
Height 3.500\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544858-ECO850LCD
Ultra Librarian 3D Model Ultra Librarian ECO850LCD CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS 1500VA 940W 120V 8OUT RJ45
Need more? Email Us
Tripp Lite
UPS 750VA 450W 12OUT USB RJ/11
Need more? Email Us
Tripp Lite
UPS SMARTPRO 750VA 500W 8OUT
Need more? Email Us
Tripp Lite
UPS 1500VA 940W 8OUT RACK MOUNT
Need more? Email Us
Tripp Lite
UPS SMART LCD TOWER BATT BACK UP
Need more? Email Us
Tripp Lite
BATT BACKUP 2.2KVA 120V RACK MNT
Need more? Email Us
Altech corporation
UPS 24VDC 10A DIN RAIL
Need more? Email Us
Tripp Lite
UPS 750VA 450W 120V 12OUT W/RJ11
Need more? Email Us
Tripp Lite
UPS 1.5KVA 1000W 8OUT RACK MOUNT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess