EN
  • EN
  • DE

1777992

Part No 1777992
Manufacturer Phoenix Contact
Catalog Terminal Blocks
Description Conn Terminal Block F 3 POS 5.08mm Screw RA Cable Mount 12A Cardboard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 100 °C
Approvals CB, CSA, VDE, cULus
Color Green
Connector Type Screw, Socket
Contact Material Tin
Contact Plating Tin
Current 12 A
Current Rating 12 A
Depth 18.2 mm
Flammability Rating UL94 V-0
Gender Female
Height 18.2 mm
Housing Color Green
Housing Material Polyamide
Lead Free Lead Free
Length 25.25 mm
Material Polyamide
Max Current Rating 12 A
Max Operating Temperature 100 °C
Max Supply Voltage 250 V
Min Operating Temperature -40 °C
Mount Cable, Free Hanging, Plug-In
Number of Circuits 3
Number of Contacts 3
Number of Levels 1
Number of Positions 3
Number of Positions Per Level 3
Number of Rows 1
Orientation Right Angle
Pitch 5.08 mm
Radiation Hardening No
RoHS Compliant
Termination Screw
Voltage 300 V
Voltage Rating 250 V
Weight 128.999997 g
Width 18.2 mm
Wire Gauge (Max) 30 AWG
Wire Gauge (Min) 12 AWG
Win Source Part Number 1211497-1777992
Categories Terminal Blocks
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1777992 CAD Model

Description

The Phoenix Contact Screw Socket Connector is a female connector with 3 positions and 1 level.

  • Connector Type: Socket Connector
  • Positions: 3
  • Levels: 1
  • Pitch: 5.08mm
  • Color: Green
  • Termination Type: Screw
  • Contact Material: Tin
  • Voltage Rating: 250V
  • Current Rating: 12A
  • Orientation: Right-Angle
  • Housing Material: Polyamide
  • Approvals: CB, CSA, VDE, and cULus
  • Supply and Demand: Limited
  • Lead-Free: Yes
  • Flammability Rating: UL94 V-0
  • Maximum Current: 12A
  • Wire Gauge: 12-30 AWG

You May Also Be Interested in

HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
Amphenol Anytek
11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us
Molex, LLC
39532-1002 Molex Pluggable Terminal Blocks 5.08MM EURO HEADER RA BLK 2CKT datasheet, inventory, & pricing.
Lowest to $0.7044
Molex, LLC
39522-1010 Molex Pluggable Terminal Blocks 5.0MM EURO HEADER RA BLK 10CKT datasheet, inventory, & pricing.
Lowest to $3.3409
Conta-Clip, Inc.
4 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess