EN
  • EN
  • DE

T4144035051-000

Part No T4144035051-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description M12 RA M PNL REAR A 5P PCB SHLD / 5 Position Circular Connector Receptacle, Male Pins Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Tray
Connector Type Receptacle, Male Pins
Number of Positions 5
Shell Size - Insert M12-5
Mounting Type Panel Mount, Through Hole, Right Angle
Mounting Feature Bulkhead - Front Side Nut
Termination Solder
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Copper Alloy
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Board Guide, Board Lock
Shielding Shielded
Current Rating (Amps) 4A
Voltage Rating 60V
Temperature Range - Operating -40°C ~ 85°C
Contact Material Copper Alloy
Contact Finish Thickness - Mating Flash
Insert Material Polyamide (PA66) , Nylon 6/6
Applications Industrial
Base Product Number T41440
Standard Package 10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1342284-T4144035051-000
Ultra Librarian 3D Model Ultra Librarian T4144035051-000 CAD Model

Description

The T4144035051-000 is a circular connector assembly from TE Connectivity AMP Connectors.

  • Series: M12
  • Number of Positions: 5
  • Shielding: Shielded
  • Connector Type: Male Receptacle
  • Termination: Solder
  • Application: Industrial
  • Ingress Protection: IP67
  • Voltage Rating: 60V
  • Current Rating: 4A
  • Package: Tray
  • Mounting Feature: Bulkhead with Front Side Nut
  • Color: Silver
  • Features: Board Guide, Board Lock
  • Shell Size: M12-5
  • Contact Finish Mating: Gold
  • Temperature Range: -40°C to 85°C
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 18POS GOLD CRIMP
Need more? Email Us
LEMO
CONN RCPT FMALE 40P SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 10POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 10POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55P GOLD SLDR CUP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol PCD
LUMINUS 3C SZ 20 RECEPT LC
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 6POS GOLD CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess