Products specifications

Category Capacitors - Film Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series MKP338 1
Package Bulk
Product Status Active
Capacitance 0.047 µF
Tolerance ±20%
Voltage Rating - AC 440V
Voltage Rating - DC 1000V (1kV)
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial
Size / Dimension 0.689" L x 0.276" W (17.50mm x 7.00mm)
Height - Seated (Max) 0.532" (13.50mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications General Purpose
Ratings -
Features -
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.25.0020
Win Source Part Number 1360594-BFC233810473
Ultra Librarian 3D Model Ultra Librarian BFC233810473 CAD Model

Description

The MKP338 1 capacitor from Vishay Beyschlag/Draloric/BC Components is a high-quality film capacitor designed for general-purpose applications.

  • Capacitance: 0.047 µF
  • Tolerance: ±20%
  • Operating Temperature: -55°C to 105°C
  • Voltage Rating: 440V AC and 1000V DC
  • Dielectric Material: Polypropylene (PP)
  • Package: Radial
  • Mounting: Through-Hole
  • Size: 0.689" L x 0.276" W (17.50mm x 7.00mm)
  • Height: 0.532" (13.50mm)
  • Product Status: Active
  • Series: MKP338

You May Also Be Interested in

Kemet
CAP FILM 15UF 5% 470VAC RADIAL / 15 µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Need more? Email Us
ECAD model for C878BF35150SA0J
Vishay
CAP FILM 0.1UF 10% 100VDC RADIAL / 0.1 µF Film Capacitor 63V 100V Polyester, Metallized Radial
Need more? Email Us
ECAD model for BFC237021104
Kemet
CAP FILM 0.022UF 5% 100VDC RAD
Need more? Email Us
ECAD model for R82EC2220DQ50J
Panasonic
ECQ-E6123JF Panasonic Film Capacitors 630VDC 0.012uF 5% MPET L/S=10mm datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for ECQ-E6123JF
Kemet
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.1897
ECAD model for R82EC3100Z370J
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4890
ECAD model for ECQ-E6683KF
Vishay
CAP FILM 0.047UF 20% 630VDC RAD / 0.047 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for BFC233921473
Kemet
CAP FILM SMD PEN
Lowest to $2.6078
ECAD model for LDEPE2270JA5N00
Panasonic
CAP FILM 0.22UF 5% 450VDC RADIAL
Need more? Email Us
ECAD model for ECW-F2W224JAQ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention