EN
  • EN
  • DE

PLL650-03SC-B2-L

Part No PLL650-03SC-B2-L
Manufacturer PhaseLink Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PhaseLink Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833928-PLL650-03SC-B2-L
Ultra Librarian 3D Model Ultra Librarian PLL650-03SC-B2-L CAD Model

Description

The PLL650-03SC-B2-L from PhaseLink Corporation is a clock generator designed for applications requiring precise and stable frequency sources. Part of the PLL650 series, this device is engineered for low jitter and high performance in clock signal generation.

Applications:

  • High-Speed Data Communications: Used in networking equipment like routers and switches.
  • Telecommunications Infrastructure: Employed in base stations and other telecom systems.
  • Data Storage Systems: Integrated into storage arrays and controllers requiring accurate timing.
  • Test and Measurement Equipment: Utilized in signal generators and analyzers for precise clock signals.
  • Industrial Automation: Applied in control systems and other industrial applications demanding timing accuracy.

Features:

  • Low Jitter Performance: Minimizes timing errors, ensuring high data integrity.
  • Precise Frequency Generation: Provides a stable and accurate output frequency.
  • Wide Frequency Range: Supports a variety of frequencies to suit different applications.
  • Compact Design: Enables easy integration into space-constrained systems.
  • Low Power Consumption: Reduces overall system power consumption and heat.

Benefits:

  • Improved System Reliability: Stable clock signals enhance overall system reliability.
  • Reduced Errors: Low jitter and high accuracy minimize timing-related errors.
  • Enhanced Signal Integrity: Contributes to improved signal integrity in high-speed data paths.
  • Simplified Design: Easy integration and compact design simplify system design.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

The PLL650-03SC-B2-L operates within specified voltage and temperature ranges. It uses PLL (Phase-Locked Loop) technology to generate the desired output frequency from a reference clock, minimizing phase noise and jitter. The '03SC' likely identifies a specific frequency range or configuration within the PLL650 series. The 'B2' and 'L' are likely revision and low-power identifiers respectively. Refer to the PhaseLink datasheet for specific frequency, jitter, and power consumption details.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess