EN
  • EN
  • DE

PLL611-31SC-A1

Part No PLL611-31SC-A1
Manufacturer PhaseLink Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PhaseLink Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833923-PLL611-31SC-A1
Ultra Librarian 3D Model Ultra Librarian PLL611-31SC-A1 CAD Model

Description

The PLL611-31SC-A1, manufactured by PhaseLink Corporation, is a clock generator and jitter attenuator designed for applications demanding highly accurate and stable clock signals. It is part of the PLL611 series, known for its low jitter performance.

Applications:

  • Server Systems: Provides clock signals for processors, memory, and I/O interfaces in servers.
  • Storage Systems: Used in storage arrays and controllers for precise timing of data transfers.
  • Networking Equipment: Found in routers, switches, and other network devices for synchronization.
  • Test and Measurement Equipment: Employed in signal generators and analyzers requiring precise clocks.
  • Industrial Control Systems: Provides accurate timing for industrial automation and control applications.

Features:

  • Low Jitter Output: Minimizes timing errors and improves signal integrity.
  • Frequency Synthesis: Generates a wide range of output frequencies from a reference clock.
  • Jitter Attenuation: Reduces jitter on the input clock signal, improving clock quality.
  • Programmable Features: Allows for customization of output frequency and other parameters.
  • Compact Size: Enables integration into space-constrained applications.

Benefits:

  • Improved System Reliability: Stable and accurate clock signals enhance system reliability.
  • Increased Data Throughput: Low jitter enables higher data throughput in high-speed systems.
  • Reduced Bit Error Rates: Minimizes the risk of bit errors in data transmission.
  • Simplified Clock Distribution: Simplifies clock distribution in complex systems.
  • Flexible Design: Programmable features provide greater design flexibility.

The PLL611-31SC-A1 operates within a specified voltage range, typically 3.3V, and over a specified temperature range. The device utilizes a Phase-Locked Loop (PLL) to generate the output clock signal, providing excellent jitter performance. The '31SC' likely refers to a specific frequency range or configuration. 'A1' is likely a revision number. Refer to the PhaseLink datasheet for detailed specifications, including the exact frequency range and jitter performance characteristics.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess