EN
  • EN
  • DE

LTC2327CMS-18#PBF

Part No LTC2327CMS-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2327
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 37
Win Source Part Number 1321303-LTC2327CMS-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2327CMS-18#PBF CAD Model

Description

Product Overview: LTC2327CMS-18#PBF

The LTC2327CMS-18#PBF from Analog Devices Inc. is a high-performance, 18-bit, low-noise 2-channel simultaneous sampling successive approximation register (SAR) analog-to-digital converter (ADC) that delivers outstanding accuracy and speed for a wide range of applications. It is designed to offer excellent dynamic performance with a sampling rate of up to 1.5Msps per channel, making it an ideal choice for advanced industrial, medical, and communication systems where precision and reliability are paramount.

This ADC features a flexible serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, allowing for easy integration into various system designs. The LTC2327CMS-18#PBF operates from a single 5V supply, and its internal conversion clock ensures low noise and consistent timing.

Key specifications of the LTC2327CMS-18#PBF include a wide input range of ±VREF, with VREF ranging from 2.5V to 5.1V. The device boasts an impressive signal-to-noise ratio (SNR) of 96.5dB and a total harmonic distortion (THD) of -110dB, ensuring high-fidelity signal acquisition. Its no missing codes performance guarantees that all output codes are within the specified range, providing reliable and accurate measurements.

The LTC2327CMS-18#PBF comes in a compact 16-lead MSOP package with a guaranteed operating temperature range from -40°C to 85°C. This robust temperature range, combined with the device's durable construction, makes it suitable for harsh industrial environments.

For ease of use, the ADC also features an internal oscillator, eliminating the need for external clock sources, and its no latency operation allows for reliable and immediate data acquisition without delay. Additionally, the device includes a shutdown mode that reduces power consumption when not in active use, making it an energy-efficient choice for battery-powered or energy-sensitive applications.

Overall, the LTC2327CMS-18#PBF from Analog Devices Inc. is a top-tier ADC solution that offers precision, speed, and reliability, making it a go-to component for engineers and designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess