EN
  • EN
  • DE

PI74FCT823BTQX

Part No PI74FCT823BTQX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978912-PI74FCT823BTQX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74FCT823BTQX CAD Model

Description

The PI74FCT823BTQX is a high-speed, low-power 9-bit D-type flip-flop manufactured by Pericom (now Diodes Incorporated). This device is designed for use in high-performance memory, register, and bus interface applications. It features TTL-compatible inputs and outputs, making it easy to interface with a wide range of digital logic families. The PI74FCT823BTQX incorporates advanced CMOS technology to minimize power consumption while maintaining high-speed operation.

Applications:

  • Memory address registers
  • Data bus transceivers
  • High-speed counters
  • Pipeline registers
  • Data storage elements in digital systems

Features:

  • High-speed operation: tpd = 4.5ns (typical)
  • Low power consumption: ICC = 8mA (typical)
  • TTL-compatible inputs and outputs
  • 9-bit wide data path
  • Positive-edge triggered D-type flip-flops
  • 3-state outputs for bus interface applications
  • Output Enable (OE) control for easy bus isolation
  • Available in TSSOP package

Benefits:

  • Improved system performance due to high-speed operation
  • Reduced power consumption, leading to longer battery life in portable devices
  • Easy integration with existing TTL logic
  • Increased data throughput with 9-bit data path
  • Versatile application in various digital systems
  • Simplified bus interface design with 3-state outputs
  • Space-saving design due to the availability of TSSOP package

Technical Specifications:

The PI74FCT823BTQX operates from a supply voltage of 4.75V to 5.25V. It has a maximum input voltage of 7V and a maximum output voltage of VCC. The operating temperature range is -40°C to +85°C. The device is available in a 24-pin TSSOP (Thin Shrink Small Outline Package).

The propagation delay (tpd) is typically 4.5ns, and the input capacitance is typically 5pF. The output drive capability is sufficient for driving multiple TTL loads. The quiescent current (ICC) is typically 8mA.

The PI74FCT823BTQX is a reliable and high-performance solution for various digital applications requiring fast data storage and retrieval. Its low power consumption and TTL compatibility make it a suitable choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess