EN
  • EN
  • DE

RS5RM5030B-T1

Part No RS5RM5030B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299159-RS5RM5030B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS5RM5030B-T1 CAD Model

Description

The Ricoh RS5RM5030B-T1 is a voltage regulator IC that delivers a stable and regulated voltage output for a variety of electronic devices. Its low power consumption, small size, and efficient performance make it suitable for portable and battery-powered applications.

Applications

  • Mobile Phones and Smartphones: Providing stable power for microprocessors, memory, and display drivers.
  • Portable Media Players: Regulating voltage for audio amplifiers, screens, and storage devices.
  • Wireless Communication Devices: Powering RF transceivers and other communication modules.
  • Wearable Technology: Supplying stable voltage to smartwatches, fitness trackers, and other wearable devices.
  • Internet of Things (IoT) Devices: Powering sensors, communication chips, and microcontrollers in connected devices.

Features

  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage caused by excessive current.
  • Overheat Protection: Shuts down the regulator if it exceeds its safe operating temperature.
  • Compact Package: Allows for integration into small form factor devices.
  • High Efficiency: Converts input voltage to output voltage with minimal power loss.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life for portable devices.
  • Improved System Reliability: Overcurrent and overheat protection enhance the robustness of the system.
  • Reduced Component Count: Integrated features simplify the design and reduce the number of external components required.
  • Smaller Form Factor: Compact package allows for smaller and more portable device designs.
  • Stable Voltage Output: Ensures consistent performance of connected circuitry.

Additional Details

The RS5RM5030B-T1 comes in a small surface-mount package. Key electrical characteristics such as input voltage range, output voltage, voltage accuracy, ripple rejection, and transient response can be found in the product datasheet. It is expected that this IC also includes thermal shutdown functionality. Check Ricoh's official documentation for specific voltage output offerings and package details.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess