EN
  • EN
  • DE

R1141Q151D-TR-FA

Part No R1141Q151D-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287129-R1141Q151D-TR-FA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1141Q151D-TR-FA CAD Model

Description

The Ricoh R1141Q151D-TR-FA is a low dropout (LDO) voltage regulator IC, part of the R1141 series from Ricoh. This specific variant is designed to provide a stable 1.5V output voltage. The suffixes "-TR" and "-FA" indicate tape and reel packaging for automated assembly and enhanced product specifications, respectively (often related to tighter tolerances or other performance enhancements). It is a CMOS-based regulator.

Applications:

  • Smartphones and Tablets: Powering sensitive components like application processors, memory, and display drivers.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Power management for sensors, microcontrollers, and communication modules in IoT systems.
  • Wireless Communication Equipment: Supplying a stable voltage source for RF transceivers and other wireless components in radios and other communications equipment.
  • Portable Audio Devices: Ensuring stable power for audio amplifiers and digital signal processors.

Features:

  • Fixed 1.5V Output Voltage: Delivers a precise and stable 1.5V output.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby operation, extending battery life.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current flow.
  • Short-Circuit Protection: Prevents damage from short circuits on the output.
  • Thermal Shutdown Protection: Protects the IC from overheating under fault conditions.
  • Small Package: Available in compact packages for space-constrained applications.
  • Tape and Reel Packaging: Facilitates automated pick-and-place assembly.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • High Reliability: Stable output voltage and comprehensive protection features ensure reliable performance.
  • Simplified Manufacturing: Tape and reel packaging simplifies the assembly process.
  • Compact Design: Small package size enables integration into small form factor devices.
  • Enhanced System Protection: Overcurrent, short-circuit, and thermal shutdown protection safeguard the IC and connected components.

Additional Details:

The R1141Q151D-TR-FA typically operates with an input voltage range of 1.6V to 5.5V. The low dropout voltage characteristic ensures stable operation even when the input voltage approaches the output voltage. The IC is available in small packages like DFN(PLP) and SOT-23. Its operating temperature range typically spans from -40°C to +85°C. The tape and reel packaging is designed for efficient automated assembly processes. The "-FA" suffix denotes specific enhanced characteristics, which may include tighter tolerances on output voltage or other performance improvements compared to standard versions. This LDO regulator is ideal for applications requiring a highly stable and efficient 1.5V power supply.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Zilog
Need more? Email Us
Sierra Wireless
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess