EN
  • EN
  • DE

PI6C2408-3WIEX

Part No PI6C2408-3WIEX
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833781-PI6C2408-3WIEX
Ultra Librarian 3D Model Ultra Librarian PI6C2408-3WIEX CAD Model

Description

The PI6C2408-3WIEX from Pericom is a low-power, high-performance clock buffer designed for various clock distribution applications. It provides multiple output clocks from a single input clock with minimal skew and jitter. This device is suitable for applications requiring precise timing and synchronization.

Applications:

  • Clock distribution networks
  • Networking equipment
  • Server platforms
  • High-speed data communication systems
  • Consumer electronics

Features:

  • Low Skew: Minimizes timing differences between output clocks.
  • Low Jitter: Reduces timing variations in the output clocks.
  • Multiple Outputs: Provides multiple copies of the input clock signal.
  • Low Power Consumption: Enhances energy efficiency.
  • Wide Frequency Range: Supports a wide range of input clock frequencies.
  • 3.3V Power Supply: Compatible with low-voltage systems.

Benefits:

  • Improved System Performance: Low skew and jitter ensure accurate clock distribution, leading to better system performance.
  • Enhanced Signal Integrity: Clean clock signals improve the reliability of data transmission.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Simplified System Design: Multiple outputs simplify clock distribution networks.
  • Versatile Application: Wide frequency range and low power consumption make it suitable for a variety of applications.

Additional Details:

The PI6C2408-3WIEX is commonly used in applications where a single clock signal needs to be distributed to multiple components with minimal timing variations. It is frequently found in networking equipment, server platforms, and high-speed data communication systems. The device operates on a 3.3V power supply and features low power consumption, making it suitable for battery-powered devices. The low skew and jitter ensure accurate clock distribution, which is crucial for maintaining synchronization in high-speed digital systems. The "WIEX" suffix denotes specific packaging and environmental compliance characteristics. Refer to the datasheet for detailed electrical characteristics, timing specifications, and package dimensions.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess