EN
  • EN
  • DE

HMC712LP3CETR

Part No HMC712LP3CETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 50OHM 16VFQFN / RF Attenuators 5 GHz ~ 26.5 GHz 50 Ohms 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Frequency Range 5 GHz ~ 26.5 GHz
Impedance 50 Ohms
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC712
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 808627-HMC712LP3CETR
Ultra Librarian 3D Model Ultra Librarian HMC712LP3CETR CAD Model

Description

Product Overview: HMC712LP3CETR by Analog Devices Inc.

The HMC712LP3CETR, crafted by the renowned Analog Devices Inc., is a high-performance, wideband, double-balanced mixer. This sophisticated electronic component is designed to facilitate frequency conversion in RF and IF systems within a broad array of applications, such as point-to-point and point-to-multipoint radios, military and space, as well as test equipment and sensors.

Key Features

  • Frequency Range: The device operates over an extensive frequency range, making it versatile for various applications. The RF and LO frequency range spans from 6 GHz to 16 GHz, while the IF frequency covers DC to 3 GHz.
  • Conversion Loss: With a typical conversion loss of 9 dB, the HMC712LP3CETR ensures efficient signal translation between different frequency bands.
  • LO/RF Isolation: The mixer provides excellent isolation between the LO and RF ports, typically 25 dB, which helps in maintaining signal integrity and reducing interference.
  • Input IP3: The device boasts a high input third-order intercept point (IP3) of 25 dBm, indicating its ability to handle high power levels and maintain linearity.
  • Package: It comes in a compact, RoHS-compliant, 3x3 mm QFN package, suitable for space-constrained applications while providing robust performance.

Applications

The HMC712LP3CETR is ideal for a wide range of applications due to its high linearity and broad frequency range. It is commonly used in:

  • Wireless Infrastructure (4G/5G)
  • Satellite Communications
  • RFID Systems
  • Test Instrumentation
  • Electronic Warfare

Conclusion

Analog Devices Inc.'s HMC712LP3CETR stands out as a high-quality mixer component that offers designers the flexibility and performance required for advanced RF and IF systems. Its wide frequency range, excellent isolation, and high linearity make it a top choice for engineers looking to develop sophisticated communication systems and signal processing equipment.

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8713 $75.4852
8+ $15.4842 $123.8736
12+ $15.0004 $180.0048
16+ $14.5165 $232.2640
21+ $14.0326 $294.6846
28+ $12.5810 $352.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess