EN
  • EN
  • DE

TEF6635HW/V105,518

Part No TEF6635HW/V105,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC DGTL CHIP AUTO RADIO 100HTQFP / - RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number TEF663
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 796669-TEF6635HW/V105,518
Ultra Librarian 3D Model Ultra Librarian TEF6635HW/V105,518 CAD Model

Description

The TEF6635HW/V105,518 is a cutting-edge car radio integrated circuit (IC) produced by NXP Semiconductors, a leader in automotive electronics. This advanced IC is designed to elevate the in-car audio experience, offering both superior performance and a wide array of features to meet the demands of modern automotive infotainment systems.

Key Features

  • High-Performance Tuner: The TEF6635HW/V105,518 is equipped with a high-performance tuner that supports AM, FM, and various digital broadcasting standards. This ensures clear and stable reception even in areas with weak signal strength.
  • Integrated DSP: An integrated Digital Signal Processor (DSP) allows for advanced audio processing and customization, delivering a rich and immersive listening experience.
  • Flexible Audio Processing: With its flexible audio processing capabilities, it can handle various audio formats and sources, ensuring compatibility with the latest multimedia applications.
  • Enhanced Noise Reduction: The IC includes noise reduction features that help to minimize interference and static, providing a crisp and clean audio output.
  • Connectivity Options: It offers multiple connectivity options, including I2C and SPI interfaces, allowing for seamless integration with other in-car systems.

Applications

The TEF6635HW/V105,518 is ideal for use in a range of automotive applications, including:

  • Standard and high-end car radios
  • Infotainment systems
  • Telematics devices

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The TEF6635HW/V105,518 is manufactured to meet stringent automotive industry standards, ensuring reliability and performance even under harsh conditions. With its robust design, the IC is built to withstand the challenges of the automotive environment, such as temperature extremes and vibrations.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet. This document provides in-depth information on electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper integration into automotive systems.

You May Also Be Interested in

Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess