EN
  • EN
  • DE

PI5C16244AEX

Part No PI5C16244AEX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
High Level Output Current -120 mA
Low Level Output Current 120 mA
Max Supply Voltage 5.5 V
Min Supply Voltage 4.5 V
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 998373-PI5C16244AEX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI5C16244AEX CAD Model

Description

The PI5C16244AEX is a 16-bit to 32-bit multiplexer/demultiplexer bus switch from Pericom Semiconductor (now Diodes Incorporated). This device is designed for high-speed signal switching and multiplexing in various digital systems. The "EX" suffix often indicates a specific package or temperature range.

Applications:

  • Data Routing: Used to route data signals between different buses or devices.
  • Bus Multiplexing: Employed in bus multiplexing applications to select one of several data sources.
  • Memory Interleaving: Used in memory interleaving systems to improve memory access performance.
  • Hot-Swapping: Provides a reliable switch for hot-swapping applications.

Features:

  • 16-bit to 32-bit Multiplexing: Allows for switching between 16-bit and 32-bit data paths.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • High Bandwidth: Supports high-speed data transfer.
  • Low Propagation Delay: Minimizes signal delay through the switch.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.

Benefits:

  • Improved System Performance: High bandwidth and low propagation delay improve system performance.
  • Reduced Signal Distortion: Low on-resistance minimizes signal attenuation and distortion.
  • Flexible Data Routing: Allows for flexible data routing and multiplexing.
  • Low Power Consumption: Reduces power consumption in portable devices.

Additional Details:

The PI5C16244AEX typically comes in a TSSOP (Thin Shrink Small Outline Package) or QSOP (Quarter Size Outline Package). Key specifications include the on-resistance, bandwidth, propagation delay, and operating voltage. The datasheet contains detailed electrical characteristics and application information. Proper termination and layout techniques are essential for minimizing signal reflections and ensuring signal integrity. The control inputs should be driven with clean, stable signals. Check the recommended operating conditions in the datasheet. The switch is bidirectional, allowing data to flow in either direction.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess