EN
  • EN
  • DE

PI5A4684GAE

Part No PI5A4684GAE
Manufacturer Pericom
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Chip Scale Packaging, Dual SPDT Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 1237523-PI5A4684GAE
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5A4684GAE CAD Model

Description

The PI5A4684GAE is a single-pole, single-throw (SPST) analog switch manufactured by Pericom (now Diodes Incorporated). It's designed for a variety of signal switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • Cell Phones and Smartphones: Used for audio signal routing, headset detection, and accessory switching.
  • Portable Media Players: Employed for audio and video signal switching between different sources and outputs.
  • Laptop Computers: Integrated for switching between internal and external audio sources, and for USB port protection.
  • Tablet Computers: Utilized for audio signal routing and accessory detection.
  • Automotive Infotainment Systems: Used for switching between different audio sources, such as radio, CD player, and auxiliary input.

Features:

  • Single-Pole, Single-Throw (SPST): Provides a simple on/off switch for analog signals.
  • Low On-Resistance (RDS(on)): Features a low RDS(on) of typically less than 1 Ohm, minimizing signal attenuation.
  • Fast Switching Speed: Offers fast switching speeds, typically in the nanosecond range.
  • Wide Bandwidth: Supports a wide bandwidth, allowing for the switching of high-frequency signals.
  • Low Distortion: Designed for low total harmonic distortion (THD), ensuring high signal fidelity.
  • Small Package: Available in a small package, such as SOT-23 or MSOP, for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 1.8V to 5.5V.

Benefits:

  • Minimal Signal Loss: Low on-resistance minimizes signal attenuation, ensuring high signal integrity.
  • Fast Switching: Fast switching speeds enable rapid signal routing and prevent signal degradation.
  • High Signal Fidelity: Low distortion ensures that the signal is switched without introducing unwanted harmonics or noise.
  • Versatile Application: Wide bandwidth and operating voltage range make it suitable for a variety of applications.
  • Compact Design: Small package allows for easy integration into portable devices.

Additional Details:

The PI5A4684GAE is designed to operate over a wide temperature range. It is typically controlled by a digital logic signal. The switch is bidirectional, meaning it can pass signals in either direction. It is commonly used in applications where a simple, low-loss, and fast-switching analog switch is required. The device is RoHS compliant, meeting environmental standards.

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess