EN
  • EN
  • DE

PI5A3157ZAEK

Part No PI5A3157ZAEK
Manufacturer Pericom
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Pericom
Win Source Part Number 348038-PI5A3157ZAEK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5A3157ZAEK CAD Model

Description

The PI5A3157ZAEK is a single-pole, double-throw (SPDT) analog switch designed for various signal routing applications. Manufactured by Pericom, now Diodes Incorporated, it is known for its low on-resistance and high-speed switching capabilities.

Applications:

  • Audio and Video Signal Switching
  • USB Signal Switching
  • Data and Communication Systems
  • Portable Devices
  • Signal Multiplexing

Features:

  • Single-Pole, Double-Throw (SPDT) Configuration: Routes one signal to one of two possible paths.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • High Bandwidth: Suitable for high-frequency signals.
  • Fast Switching Speed: Enables quick signal routing with minimal delay.
  • Low Power Consumption: Conserves power, which is important for battery-powered devices.
  • Wide Operating Voltage Range: Offers flexibility in various applications.

Benefits:

  • Improved Signal Quality: Low on-resistance preserves signal integrity.
  • Versatile Signal Routing: Can switch between two different signal paths easily.
  • Extended Battery Life: Low power consumption makes it suitable for portable devices.
  • Efficient Switching: Fast switching speed ensures quick signal routing.
  • Broad Applicability: Wide operating voltage range allows usage in many different designs.

Technical Specifications:

The PI5A3157ZAEK typically features an on-resistance of less than 1 ohm and is designed to handle high-frequency signals with minimal attenuation. It operates from a single power supply and is available in a compact package. This analog switch is built to meet or exceed industry standards for performance and reliability, making it suitable for demanding applications where signal integrity is critical.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess