EN
  • EN
  • DE

PI49FCT3806AHE

Part No PI49FCT3806AHE
Manufacturer Pericom
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Buffers,Drivers
Manufacturer Pericom
Win Source Part Number 347998-PI49FCT3806AHE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI49FCT3806AHE CAD Model

Description

The PI49FCT3806AHE is a high-performance, low-power 3.3V CMOS bus transceiver from Pericom Semiconductor (now Diodes Incorporated). It's designed for use in a variety of data transmission applications where speed, low power consumption, and reliable signal transfer are critical. This transceiver effectively isolates the bus when disabled, preventing loading issues and ensuring signal integrity.

Applications

  • High-speed data transfer systems
  • Backplane transceivers
  • Memory interface
  • Industrial control systems
  • Networking equipment

Features

  • High-speed data transfer: Supports fast data transmission rates.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • 3.3V operation: Compatible with industry-standard 3.3V logic levels.
  • Bus isolation: Isolates the bus when disabled to prevent loading.
  • CMOS technology: Utilizes CMOS technology for high performance and low power.
  • Tri-state outputs: Provides tri-state outputs for bus management.
  • Packaging: Available in various packages including SOIC.

Benefits

  • Improved system performance: High-speed data transfer capabilities enhance overall system performance.
  • Reduced power consumption: Low power operation extends battery life in portable applications and reduces overall system power requirements.
  • Enhanced signal integrity: Bus isolation prevents signal degradation and ensures reliable data transmission.
  • Simplified system design: Compatibility with 3.3V logic simplifies integration into existing systems.
  • Flexible bus management: Tri-state outputs allow for efficient bus management and control.

The PI49FCT3806AHE is often used in applications where bidirectional data transfer is required between two buses or systems. Its low power consumption and high-speed capabilities make it a suitable choice for various embedded systems and communication interfaces. This transceiver is designed to meet the demands of modern high-performance computing and networking environments, ensuring reliable and efficient data transmission.

You May Also Be Interested in

Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess