The PI3HDMI101-AZHEX is an HDMI ReDriver from Pericom (now Diodes Incorporated), designed to enhance signal integrity in HDMI applications. It compensates for signal losses and reduces jitter, ensuring reliable transmission of high-definition video and audio signals over longer distances or through lossy connections. This device is essential for maintaining signal quality in various HDMI-enabled devices.
Applications
- HDTVs: Improves signal quality for sharp and clear picture display.
- Blu-ray Players: Ensures error-free transmission of high-definition content.
- Gaming Consoles: Maintains stable video output to displays.
- AV Receivers: Enhances signal integrity for audio and video processing.
- Projectors: Improves image quality when projecting from HDMI sources.
Features
- HDMI Compliant: Supports various HDMI standards.
- Adaptive Equalization: Dynamically adjusts equalization settings to compensate for channel characteristics.
- Low Power Consumption: Minimizes power dissipation for energy-efficient operation.
- Compact Package: Available in a small package for space-constrained applications.
- Transparent Operation: Requires no software or firmware changes for implementation.
Benefits
- Improved Signal Integrity: Reduces bit error rate (BER) and enhances data reliability.
- Extended Cable Reach: Allows for longer HDMI cable lengths without signal degradation.
- Enhanced Video Quality: Ensures crisp and clear video output, even at high resolutions.
- Simplified Design: Eases PCB layout and reduces the need for complex signal conditioning techniques.
- Cost-Effective Solution: Provides a cost-efficient way to improve HDMI performance.
Additional Details
The PI3HDMI101-AZHEX is designed to be easily integrated into HDMI systems. Its adaptive equalization feature automatically optimizes the signal for specific channel characteristics, ensuring optimal performance. The low power consumption makes it suitable for various applications, including portable devices. This ReDriver helps to maintain signal integrity in HDMI connections, resulting in a better viewing and listening experience.