EN
  • EN
  • DE

PI3HDM1412FTZHE

Part No PI3HDM1412FTZHE
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833761-PI3HDM1412FTZHE
Ultra Librarian 3D Model Ultra Librarian PI3HDM1412FTZHE CAD Model

Description

The PI3HDM1412FTZHE is a high-performance HDMI™ 1.4b ReDriver designed to support data rates up to 3.4Gbps. Manufactured by Pericom, it is specifically designed to compensate for Inter-Symbol Interference (ISI) caused by long cables and board traces. This device is suitable for applications that require high-quality HDMI signal transmission, such as Blu-ray players, gaming consoles, and high-definition televisions.

Applications

  • Blu-ray Players
  • Gaming Consoles
  • High-Definition Televisions (HDTVs)
  • Set-Top Boxes
  • HDMI Repeaters
  • AV Receivers

Features

  • HDMI 1.4b Compliant: Supports data rates up to 3.4Gbps.
  • Integrated ReDriver: Compensates for ISI caused by long cables and board traces.
  • Adjustable Equalization: Optimizes signal integrity for various cable lengths.
  • Low Power Consumption: Minimizes power dissipation in portable devices.
  • ESD Protection: Enhances system reliability.
  • Automatic Input Equalization: Simplifies system design.
  • Small Package Size: Enables compact designs.

Benefits

  • Improved Signal Integrity: ReDriver functionality ensures high-quality HDMI signal transmission.
  • Extended Cable Reach: Compensates for signal loss, allowing for longer cable lengths.
  • Enhanced System Performance: Supports high-resolution video and audio.
  • Reduced System Cost: Eliminates the need for external equalizers.
  • Increased System Reliability: ESD protection enhances system robustness.

Additional Details

The PI3HDM1412FTZHE is a crucial component in HDMI signal transmission systems. Its integrated ReDriver compensates for signal degradation caused by long cables and PCB traces. The adjustable equalization feature allows for fine-tuning of the signal to optimize performance based on the specific cable length used. This device is particularly important in applications where high-resolution video and audio signals must be transmitted reliably over extended distances. The automatic input equalization feature simplifies system design by automatically adapting to varying input signal conditions. With its low power consumption and small package size, the PI3HDM1412FTZHE is well-suited for integration into a wide range of consumer electronics devices. The device supports TMDS signals.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess