EN
  • EN
  • DE

PI2EQX6804NJEX

Part No PI2EQX6804NJEX
Manufacturer Pericom
Catalog Custom Parts (N - R)
Description Pci-express 6.5 Gbps 4 Lane
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1197186-PI2EQX6804NJEX
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI2EQX6804NJEX CAD Model

Description

The Pericom (now Diodes Incorporated) PI2EQX6804NJEX is a four-channel USB 3.0 ReDriver. It is designed to improve signal integrity in high-speed USB 3.0 applications by compensating for signal attenuation caused by PCB traces, cables, and connectors. It effectively extends the reach and improves the reliability of USB 3.0 connections.

Applications

  • Motherboards: Improves USB 3.0 signal quality on PC motherboards.
  • Laptops: Enhances USB 3.0 performance in laptop computers.
  • External Hard Drives: Boosts signal integrity in external hard drive enclosures.
  • USB Hubs: Compensates for signal loss in USB hubs and docking stations.
  • Embedded Systems: Used in embedded systems requiring reliable USB 3.0 connectivity.

Features

  • Four Channels: Supports four independent USB 3.0 channels.
  • USB 3.0 Compliant: Meets the USB 3.0 specification for high-speed data transfer.
  • Signal Equalization: Compensates for signal loss and ISI (Inter-Symbol Interference).
  • Low Power Consumption: Optimized for power-sensitive applications.
  • Adjustable Equalization: Allows for fine-tuning of equalization settings to optimize performance.

Benefits

  • Extended Reach: Extends the maximum cable length for USB 3.0 connections.
  • Improved Signal Integrity: Enhances the reliability of high-speed data transfer.
  • Reduced Bit Error Rate: Lowers the bit error rate, ensuring data integrity.
  • Enhanced System Performance: Improves overall USB 3.0 performance.
  • Easy Integration: Small form factor simplifies integration into circuit boards.

Additional Details

The PI2EQX6804NJEX employs equalization techniques to compensate for signal attenuation and ISI. It typically includes adjustable equalization settings that allow the user to optimize the performance for different cable lengths and PCB trace characteristics. Key specifications include the data rate (5 Gbps for USB 3.0), the input and output impedance, and the power consumption. The device often includes features such as output swing control and common-mode voltage adjustment. The PI2EQX6804NJEX is packaged in a small QFN (Quad Flat No-leads) package for surface mount assembly. Refer to the datasheet for detailed specifications, application notes, and equalization settings.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
RF Micro Devices
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1314 $72.3942
6+ $19.8002 $118.8012
10+ $19.1822 $191.8220
13+ $18.5632 $241.3216
17+ $17.9441 $305.0497
22+ $16.0880 $353.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess