EN
  • EN
  • DE
  • IT

A2V64S40DTP

Part No A2V64S40DTP
Manufacturer Pericom
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226666-A2V64S40DTP
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A2V64S40DTP CAD Model

Description

The Pericom A2V64S40DTP is a synchronous dynamic random-access memory (SDRAM) chip, designed for various applications requiring high-speed data access and storage. It offers a balance of performance and cost-effectiveness, making it suitable for a range of electronic devices.

Applications

  • Computer Memory Modules
  • Graphics Cards
  • Networking Equipment
  • Embedded Systems
  • Digital Signal Processing (DSP) Applications

Features

  • SDRAM Technology: Synchronous operation allows for high-speed data transfers.
  • 64Mb Density: Provides ample storage capacity for various applications.
  • Data Rate: Supports specific data transfer rates, ensuring fast data access.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Operating Voltage: Operates at standard voltage levels, ensuring compatibility with various systems.
  • Package Type: Available in different package options for flexible integration into circuit boards.

Benefits

  • High Performance: Enables fast data processing and retrieval, improving system responsiveness.
  • Cost-Effective: Offers a balance of performance and cost, making it suitable for budget-conscious applications.
  • Reliable Operation: Designed for stable and consistent performance, reducing the risk of data errors.
  • Easy Integration: Standard interface and packaging options simplify integration into existing systems.
  • Wide Availability: Readily available from various distributors, ensuring a consistent supply.

Technical Specifications

The A2V64S40DTP typically operates at a voltage of 3.3V or 5V and supports clock speeds up to 166 MHz. It is available in various package types, such as TSOP and SOJ, to suit different board layouts. The chip also features auto-refresh capabilities to maintain data integrity. It is often used in applications where a moderate amount of memory is needed with reliable performance.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Febest Auto Parts
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
Need more? Email Us
Qualcomm
Lowest to $7.9791
Amd
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Fuji Electric
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess